IC REG BUCK BOOST ADJ DL 20WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX77720SANP+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-XFBGA, WLBGA |
| Special Features | Multiple Outputs |