DigiKey Voltage Regulators - DC DC Switching Regulators 175-MAX77540AAWV+TTR-ND

Description
IC REG BUCK PROG 3A/3A DL 30WLP
Request a Quote Datasheet
Description
IC REG BUCK PROG 3A/3A DL 30WLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 175-MAX77540AAWV+TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
175-MAX77540AAWV+TTR-ND
Voltage Regulators - DC DC Switching Regulators 175-MAX77540AAWV+TTR-ND
IC REG BUCK PROG 3A/3A DL 30WLP

IC REG BUCK PROG 3A/3A DL 30WLP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 175-MAX77540AAWV+TTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 30-WFBGA, WLBGA
Special Features Multiple Outputs
Output Voltage 0.5000 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT3002ES8E#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 1 to 36 volts
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16956AUBA/V+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1701ES5#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details