DigiKey
Voltage Regulators - DC DC Switching Regulators
175-MAX77504BAWE+TDKR-ND
Description
IC REG BUCK ADJ 3A 16WLP
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 3A 16WLP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
175-MAX77504BAWE+TDKR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 16-WFBGA, WLBGA
|
|
Special Features
|
Synchronous Rectification
|
|
Output Voltage
|
0.6000 to 6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
150 volts
IOUT
0.2600 amps
View Details
Configuration / Function
Boost
Package Type
Other; 52-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Package Type
Other; 16-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details