IC REG BUCK ADJ 3A 16WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX77504BAWE+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-WFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 6 volts |