IC REG BUCK ADJ 1.5A 12WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX77503AEWC+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-WFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 5 volts |