5A BOOST CONVERTER WITH I2C INTE
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX77371AAWP+TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-FBGA, WLBGA |
| Output Voltage | 4.5 to 10 volts |