IC DIG POT 100K TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 175-MAX5161MEZT+TDKR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 Thin, TSOT-23-6 |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |