DigiKey
Gate Drivers
175-MAX5048AATT+TCT-ND
Description
IC MOSFET DRIVER 6-TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC MOSFET DRIVER 6-TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
175-MAX5048AATT+TCT-ND |
|
Product Name
|
Gate Drivers |
|
Driver Type
|
Low-side
|
|
Output Configuration
|
Noninverting
|
|
Output Current
|
7.6 amps
|
|
Supply Voltage
|
4 to 12.6 volts
|
|
Rise Time
|
8 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Driver Type
Low-side
Output Configuration
Noninverting
Output Current
7 amps
View Details
Supply Voltage
4.75 to 5.25 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Supply Voltage
4.5 to 5.5 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
Supply Voltage
3 to 3.6 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details