DigiKey Voltage Regulators - DC DC Switching Regulators 175-MAX5033BUSA+TTR-ND

Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 175-MAX5033BUSA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
175-MAX5033BUSA+TTR-ND
Voltage Regulators - DC DC Switching Regulators 175-MAX5033BUSA+TTR-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 175-MAX5033BUSA+TTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT8302HS8E-3#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 65 volts
IOUT 3.6 amps
View Details
DC DC Switching Controllers - 175-MAX1653ESE+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LT3752HFE-1#WTRPBFTR-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3528EDDB-2#TRMPBFCT-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details