IC REG BUCK 5V 500MA 8SOIC
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX5033BUSA+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 5 volts |