IC REG BUCK ADJ 350MA 6UDFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX38641AELT+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-WDFN |
| Output Voltage | 0.7000 to 3.3 volts |