DigiKey RF Amplifiers 175-MAX2692EWS+TTR-ND

Description
IC RF AMP WLAN 2.5GHZ 4WLP
Request a Quote Datasheet
Description
IC RF AMP WLAN 2.5GHZ 4WLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2692EWS+TTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP WLAN 2.5GHZ 4WLP

IC RF AMP WLAN 2.5GHZ 4WLP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2692EWS+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2500 MHz
Minimum Gain 18.2 dB
Maximum Gain 18.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3453-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 43500 MHz
View Details
RF Amplifiers - 1127-2697-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 50000 to 66000 MHz
View Details
RF Amplifiers - 1127-1017-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2948-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details