DigiKey RF Amplifiers 175-MAX2633EUT+TCT-ND

Description
IC AMP CELLULAR 100MHZ-1GHZ SOT6
Request a Quote Datasheet
Description
IC AMP CELLULAR 100MHZ-1GHZ SOT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2633EUT+TCT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP CELLULAR 100MHZ-1GHZ SOT6

IC AMP CELLULAR 100MHZ-1GHZ SOT6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2633EUT+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Frequency Range 100 to 1000 MHz
Minimum Gain 13.4 dB
Maximum Gain 13.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3465-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17500 to 25500 MHz
View Details
RF Amplifiers - 1127-1334-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-3329-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-1338-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 29000 MHz
View Details