DigiKey RF Amplifiers 175-MAX2615ETA/V+TR-ND

Description
40MHZ TO 4GHZ LINEAR BROADBAND A
Request a Quote Datasheet
Description
40MHZ TO 4GHZ LINEAR BROADBAND A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2615ETA/V+TR-ND - DigiKey
Thief River Falls, MN, United States
40MHZ TO 4GHZ LINEAR BROADBAND A

40MHZ TO 4GHZ LINEAR BROADBAND A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2615ETA/V+TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN
Frequency Range 40 to 4000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2688-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-1553-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-3298-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-1410-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details