IC RF AMP GPS 40MHZ-4GHZ 8TDFN
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 175-MAX2614ETA+TTR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 40 to 4000 MHz |
| Minimum Gain | 18.6 dB |
| Maximum Gain | 18.6 dB |