IC REG BUCK BST ADJ/3V 22FC2QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX25239AFFA/VY+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 22-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 3 to 20 volts |