60A, DUAL PHASE, SCALABLE POL WI
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20860AAFX+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 36-PowerVFQFN |
| Output Voltage | 0.4000 to 5.8 volts |