6A POL SINGLE OUTPUT, TI FOOTPRI
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20806TFD+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-PowerWFQFN |
| Output Voltage | 0.5000 to 5.8 volts |