IC REG BUCK ADJ 35A 15FCQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20743EPL+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-VFQFN, FCQFN |
| Output Voltage | 0.6500 to 5.5 volts |