IC REG BUCK PROG 16A 21FC2QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20411AAFHA/VY+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 21-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.5000 to 1.27 volts |