IC REG BUCK ADJ 8A 15FC2QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20408EAFLB/VY+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-PowerWQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.8 to 10 volts |