DigiKey
Voltage Regulators - DC DC Switching Regulators
175-MAX20072ATAA/V+TTR-ND
Description
IC REG BUCK ADJ 1A 8TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 1A 8TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
175-MAX20072ATAA/V+TTR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 8-WFDFN Exposed Pad
|
|
Output Voltage
|
0.5000 to 5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck-Boost
Package Type
Other; 40-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Package Type
Other; 28-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage
65 volts
IOUT
3.6 amps
View Details