DigiKey
Voltage Regulators - DC DC Switching Regulators
175-MAX20058ATCA/VY+TDKR-ND
Description
IC REG BUCK ADJ 12TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 12TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
175-MAX20058ATCA/VY+TDKR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 12-WFDFN Exposed Pad
|
|
Special Features
|
Synchronous Rectification
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
65 volts
IOUT
1.2 amps
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Configuration / Function
Buck
Package Type
Other; 12-WFDFN Exposed Pad
fsw
50 to 850 kHz
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details