Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 28-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20037ATIA/V+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 5 volts |