IC REG BCK ADJ 200MA QUAD 28TQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20026ATIB/V+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 2.5 to 4 volts |