Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 17-PowerWFQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX20006AFOD/VY+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 17-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |