IC REG BUCK 3.3V 400MA SOT6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX1921EUT33+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |