IC REG BCK ADJ/1.25V 125MA 6TDFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX1836ETT33+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 6-WDFN Exposed Pad |
| Output Voltage | 1.25 to 24 volts |