DigiKey
Voltage Regulators - DC DC Switching Regulators
175-MAX18002AWT+TTR-ND
Description
IC REG BOOST PROG 6WLP
Request a Quote
Email Supplier
Datasheet
Description
IC REG BOOST PROG 6WLP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
175-MAX18002AWT+TTR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Boost
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 6-WFBGA, WLBGA
|
|
Output Voltage
|
2.5 to 5.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Boost
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw
50 to 1000 kHz
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Configuration / Function
Buck-Boost
Package Type
Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features
Synchronous Rectification
View Details