DigiKey Voltage Regulators - DC DC Switching Regulators 175-MAX1796EUA+TDKR-ND

Description
IC REG BOOST ADJ 400MA 8UMAX
Request a Quote Datasheet
Description
IC REG BOOST ADJ 400MA 8UMAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 175-MAX1796EUA+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
175-MAX1796EUA+TDKR-ND
Voltage Regulators - DC DC Switching Regulators 175-MAX1796EUA+TDKR-ND
IC REG BOOST ADJ 400MA 8UMAX

IC REG BOOST ADJ 400MA 8UMAX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 175-MAX1796EUA+TDKR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Special Features Synchronous Rectification
Output Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT3580IMS8E-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1374HVCR#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1107CS8-12#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 12 volts
View Details