DigiKey Voltage Regulators - DC DC Switching Regulators 175-MAX17640BATA+TCT-ND

Description
IC REG BUCK 5V 400MA 8TDFN
Request a Quote Datasheet
Description
IC REG BUCK 5V 400MA 8TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 175-MAX17640BATA+TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
175-MAX17640BATA+TCT-ND
Voltage Regulators - DC DC Switching Regulators 175-MAX17640BATA+TCT-ND
IC REG BUCK 5V 400MA 8TDFN

IC REG BUCK 5V 400MA 8TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 175-MAX17640BATA+TCT-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 8-WFDFN
Special Features Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3752HFE-1#WPBF-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310HV#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details
DC DC Switching Controllers - 175-MAX16990ATCE/V+TDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 12-WFQFN Exposed Pad
fsw 220 to 1000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1606EUA+TDKR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details