IC REG BUCK ADJ 4.25A 20TQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX17634CATP+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-WFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9000 to 32.4 volts |