Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 20-WQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX17506ATP+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-WQFN Exposed Pad |
| Special Features | Synchronous Rectification |