Buck-Boost Switching Regulator IC Positive Programmable 0.8V 3 Output 1.2A 16-XFBGA, WLBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX17270ENE+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-XFBGA, WLBGA |
| Special Features | Multiple Outputs; Synchronous Rectification |