DigiKey
Voltage Regulators - DC DC Switching Regulators
175-MAX17221ELT+TTR-ND
Description
IC REG BOOST ADJ 6UDFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG BOOST ADJ 6UDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
175-MAX17221ELT+TTR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Boost
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 6-WDFN
|
|
Special Features
|
Synchronous Rectification
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; 10-WFDFN Exposed Pad
View Details
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features
Synchronous Rectification
fsw
100 to 500 kHz
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Output Voltage Type
Fixed
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
IOUT
0.0200 amps
View Details