DigiKey
Current Regulation/Management
175-MAX1562ESA+TDKR-ND
Description
IC CURRENT SWITCH 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC CURRENT SWITCH 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
175-MAX1562ESA+TDKR-ND |
|
Product Name
|
Current Regulation/Management |
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SSOP; Other; "36-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 12-VFQFN Exposed Pad
View Details
Regulator Category
Switching
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 12-VFQFN Exposed Pad
View Details