1.23GHz, 1.549GHz, 1.5825GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.16GHz ~ 1.3GHz, 1.539GHz ~ 1.559GHz, 1.559GHz ~ 1.606GHz 4dBic, 4.5dBic TNC Female Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-VSS6037L-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1230.0 to 1582.5 MHz |
| Gain | 4 to 4.5 dB |
| VSWR | 1.8 :1 |