1.2075GHz, 1.549GHz, 1.5825GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.16GHz ~ 1.255GHz, 1.539GHz ~ 1.559GHz, 1.559GHz ~ 1.606GHz 4dBic, 4.5dBic TNC Female
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-VSP6337L-58-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1207.5 to 1582.5 MHz |
| Gain | 4 to 4.5 dB |