1.230GHz, 1.549GHz, 1.584GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.164GHz ~ 1.3GHz, 1.539GHz ~ 1.61GHz 37dB TNC Female Pole Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-VSP6037L-01-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1230.0 to 1584.0 MHz |
| Gain | 37 dB |
| VSWR | 1.8 :1 |