1.232GHz, 1.549GHz, 1.5825GHz Beidou, Galileo, GLONASS, GNSS, GPS Helical RF Antenna 1.164GHz ~ 1.3GHz, 1.539GHz ~ 1.559GHz, 1.559GHz ~ 1.606GHz 1.6dBic, 2dBic, 2.1dBic, 2.2dBic, 2.3dBic, 2.4dBic, 2.5dBic, 2.7dBic Base Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-HC990EXF-28-00-1500-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1232.0 to 1582.5 MHz |
| Gain | 1.6 to 2.7 dB |