1.209GHz, 1.565GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.164GHz ~ 1.254GHz, 1.525GHz ~ 1.606GHz 0.3dBi, 1.4dBi, 1.5dBi, 2dBi, 2.1dBi, 2.2dBi, 2.5dBi SMA Screw
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-HC977-28-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1209.0 to 1565.0 MHz |
| Gain | 0.3000 to 2.5 dB |
| VSWR | 1.8 :1 |