1.2215GHz, 1.5655GHz Beidou, Galileo, GLONASS, GPS, LTE Helical RF Antenna 1.189GHz ~ 1.254GHz, 1.525GHz ~ 1.606GHz 28dB SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-HC882-28-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; Beidou, Galileo, GLONASS, GPS, LTE |
| Primary Frequency Range | 1221.5 to 1565.5 MHz |
| Gain | 28 dB |