1.236GHz, 1.59275GHz Beidou, Galileo, GLONASS, GNSS, GPS Helical RF Antenna 1.217GHz ~ 1.255GHz, 1.559GHz ~ 1.6265GHz 2.1dBic, 2.2dBic, 2.4dBic, 2.6dBic MCX Female Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-HC843E-25-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1236.0 to 1592.8 MHz |
| Gain | 2.1 to 2.6 dB |
| VSWR | 2 :1 |