1.5825GHz Beidou, Galileo, GLONASS, GNSS, GPS Helical RF Antenna 1.559GHz ~ 1.606GHz 2dBic, 3dBic, 3.5dBic MCX Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-HC771E-28-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1582.5 MHz |
| Gain | 2 to 3.5 dB |
| VSWR | 1.8 :1 |