1.62125GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.616GHz ~ 1.6265GHz 3.7dBi SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-HC600-ND |
| Product Name | RF Antennas |
| Applications | GPS; Iridium® |
| Primary Frequency Range | 1621.2 MHz |
| Gain | 3.7 dB |