EXTENDED-FILTERED FULL-BAND PLUS
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-3990XF-00-10-5000-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IRNSS, LTE, NavIC, QZSS, SBAS |
| Primary Frequency Range | 1232.0 to 1582.0 MHz |
| Gain | 37 dB |
| VSWR | 2 :1 |