1.2075GHz, 1.549GHz, 1.5825GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.16GHz ~ 1.255GHz, 1.539GHz ~ 1.559GHz, 1.559GHz ~ 1.606GHz -1.5dBic, 2.5dBic, 3.5dBic, 4dBic M18 Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-3972XF-01-01-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1207.5 to 1582.5 MHz |
| Gain | -1.5 to 4 dB |
| VSWR | 1.8 :1 |