1.209GHz, 1.5655GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.164GHz ~ 1.254GHz, 1.525GHz ~ 1.606GHz -1.5dBic, 2.5dBic, 4dBic TNC Female Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-33-3972-01-10-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1209.0 to 1565.5 MHz |
| Gain | -1.5 to 4 dB |
| VSWR | 1.8 :1 |