1.209GHz, 1.584GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.164GHz ~ 1.254GHz, 1.559GHz ~ 1.610GHz 3dB TPI Female Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1080-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1209.0 to 1584.0 MHz |
| Gain | 3 dB |