1.2276GHz, 1.248GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.215GHz ~ 1.261GHz, 1.557GHz ~ 1.606GHz 3.7dBi, 4dBi SMA Male Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1526-1071-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1227.6 to 1602.0 MHz |
| Gain | 3.7 to 4 dB |
| VSWR | 1.8 :1 |